EN
  • EN
  • DE

AD6459ARSREEL

Part No AD6459ARSREEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Rcvr If Subsys GSM 3V 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Depth 5.3 mm
Length 7.2 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 8 mA
Number of Pins 20
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1042871-AD6459ARSREEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6459ARSREEL CAD Model

Description

Product Overview: AD6459ARSREEL by Analog Devices Inc.

The AD6459ARSREEL is a high-performance, integrated RF front-end component designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is specifically engineered for applications in wireless communication systems, where it provides a combination of an IF (Intermediate Frequency) receiver and a baseband converter, facilitating efficient signal processing and conversion in a compact package.

The AD6459ARSREEL is part of Analog Devices' REEL packaging format, indicating that the product is provided on a reel, which is ideal for automated manufacturing processes, ensuring a streamlined and efficient assembly for high-volume production needs.

Key Features:

  • Integrated IF Receiver: The device includes an IF receiver that is capable of operating at a wide range of intermediate frequencies, making it versatile for various wireless communication standards.
  • Baseband Conversion: It also features baseband conversion capabilities, which allow for the direct conversion of RF signals to baseband for further digital processing.
  • High Integration: By combining multiple functionalities in a single chip, the AD6459ARSREEL reduces the need for external components, thus saving space and cost on the PCB.
  • Quality and Reliability: As with all Analog Devices components, this product is manufactured to meet high standards of quality and reliability, ensuring stable performance in demanding environments.

Applications:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Point-to-Point Communication Links
  • General RF Front-End Applications

The AD6459ARSREEL is designed to be a flexible solution that can accommodate a variety of wireless communication needs. Its high level of integration, coupled with Analog Devices' reputation for precision and performance, makes it a preferred choice for engineers and designers looking to enhance the efficiency and reliability of their RF systems.

For more detailed specifications and application support, customers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess