The AD6484JST from Analog Devices Inc. is a high-performance, precision operational amplifier that has set a new standard in analog technology. Designed for a wide range of applications, this op-amp offers a perfect blend of low noise, high speed, and precision, making it an ideal choice for professional-grade electronics projects.
Key Features:
- Low Offset Voltage: The AD6484JST boasts an impressive low input offset voltage, ensuring high accuracy in signal amplification and processing.
- High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal.
- Low Noise Performance: It is designed to minimize noise, a crucial feature for sensitive applications such as audio processing or medical instrumentation.
- Stable with High Capacitive Loads: This op-amp is stable even when driving high capacitive loads, making it versatile for various circuit configurations.
- Dual Supply Operation: It can operate from dual power supplies, providing flexibility in designing both bipolar and single supply systems.
Applications:
The AD6484JST is suitable for a myriad of applications, including:
- Test Equipment
- Audio Equipment
- Data Acquisition Systems
- Active Filters
- Medical Instrumentation
- Professional Photography Equipment
Product Specifications:
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±15V |
| Operating Temperature |
-55°C to +125°C |
| Package / Case |
LCC-20 |
Overall, the AD6484JST from Analog Devices Inc. is a robust and reliable choice for professionals seeking an operational amplifier that delivers both precision and performance.