EN
  • EN
  • DE

AD6600ASTZ

Part No AD6600ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT PIPELINED 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 11
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Mounting Style SMD
Family Part Number AD6600
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713306-AD6600ASTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6600ASTZ CAD Model

Description

Introducing the AD6600ASTZ from Analog Devices Inc.

The AD6600ASTZ is a high-performance, mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to the demanding needs of communication applications, particularly in the fields of wireless infrastructure and broadband. The device embodies a perfect blend of Analog Devices' expertise in analog signal processing and digital signal processing technologies.

Key Features

  • High Dynamic Range: The AD6600ASTZ boasts an exceptional dynamic range, making it suitable for processing complex signals in noisy environments.
  • Integrated Data Converter: It comes with an integrated 14-bit analog-to-digital converter (ADC) that operates at a high sample rate, ensuring precise signal conversion for accurate data analysis.
  • Programmable Digital Filters: The device includes programmable digital filters, which allow for fine-tuning of signal processing parameters to meet specific application needs.
  • Flexible Interface Options: With its versatile interface capabilities, the AD6600ASTZ can easily integrate with a variety of digital signal processors (DSPs) and microprocessor systems.
  • Durable and Reliable: Encased in a robust surface-mount package, the AD6600ASTZ is built to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications

The AD6600ASTZ is ideal for a range of applications, including but not limited to:

  • Wireless Base Stations
  • Broadband Data Communications
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems

Technical Specifications

At the core of the AD6600ASTZ lies its ability to provide high-quality signal processing. Its technical specifications include:

  • 14-bit ADC resolution
  • High sample rates for increased bandwidth
  • Low power consumption for energy-efficient operation
  • Surface-mount LQFP (Low Profile Quad Flat Package) for ease of integration

With the AD6600ASTZ, Analog Devices Inc. offers a product that ensures high-fidelity signal acquisition and processing, essential for the sophisticated demands of modern communication systems. Its robust design and cutting-edge technology make it a top choice for engineers and designers looking for a reliable MxFE® processor.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.1059 $96.1059
2+ $93.1025 $186.2050
3+ $90.0992 $270.2976
4+ $87.0959 $348.3836
5+ $78.0860 $390.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess