EN
  • EN
  • DE

AD660BNZ

Part No AD660BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT MONO W/VREF 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 13μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage ±13.5 V to 16.5 V
Digital Supply Voltage 5V
INL/DNL (LSB) ±2 (Max), ±2 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 198583-AD660BNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD660BNZ CAD Model

Description

The AD660BNZ is a state-of-the-art monolithic 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. The AD660BNZ is part of the AD660 series, which is known for providing a combination of high-speed and accuracy while maintaining low power consumption and reliable performance.

This DAC is characterized by its exceptional accuracy and stability, which is critical for applications requiring the highest quality of analog output. The AD660BNZ operates from a single +5V supply, making it compatible with many digital systems and simplifying power supply requirements. Its 16-bit resolution provides fine granularity, ensuring that the analog output closely matches the digital input value, making it ideal for high-precision applications.

The AD660BNZ features a unique architecture that includes a built-in output amplifier, reference, and feedback resistor that significantly simplifies the design of the overall system. This integration helps reduce the number of external components required, leading to a more compact and cost-effective solution for system designers. The device comes in a 24-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards.

With its high-speed settling time, the AD660BNZ is well-suited for applications that require rapid changes in output, such as waveform generation, test equipment, and high-speed modems. Its versatility and performance also make it an excellent choice for medical equipment, precision instrumentation, and professional audio equipment where accuracy and stability are of utmost importance.

Technical specifications for the AD660BNZ include a settling time of typically 1 µs to ±1 LSB, a low glitch impulse of typically 1 nV-s, and a full-scale output current programmable between 2 mA to 10 mA. The device also features a 12-bit multiplexed 3-state output, which can be interfaced with microprocessors or digital signal processors, providing designers with flexibility in system integration.

Overall, the AD660BNZ by Analog Devices Inc. represents a highly reliable and robust DAC solution for engineers and designers looking to achieve high precision and fast performance in their digital-to-analog conversion applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.2706 $87.2706
2+ $71.6065 $143.2130
3+ $69.3693 $208.1079
4+ $67.1321 $268.5284
5+ $64.8937 $324.4685
6+ $58.1808 $349.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess