EN
  • EN
  • DE

AD6644ASTZ-40

Part No AD6644ASTZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 40MSPS CMOS 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 198588-AD6644ASTZ-40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6644ASTZ-40 CAD Model

Description

Analog Devices Inc. AD6644ASTZ-40: A High-Performance IF Sampling ADC

The AD6644ASTZ-40 is a state-of-the-art 14-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is specifically tailored for Intermediate Frequency (IF) sampling applications and is part of the high-speed ADC product family that delivers exceptional performance and reliability.

Key Features

  • Resolution: The AD6644ASTZ-40 boasts a high-resolution 14-bit output, allowing for precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC is capable of capturing fast-changing signals with high fidelity.
  • Input Bandwidth: It features an IF sampling bandwidth that extends beyond 200 MHz, making it suitable for a wide range of high-frequency applications.
  • Dynamic Performance: Exhibiting an excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), the AD6644ASTZ-40 ensures low distortion and high signal clarity.

Applications

The AD6644ASTZ-40 is ideal for various demanding applications, including:

  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Instrumentation and test equipment

Design and Integration

This ADC is housed in a compact 52-lead LQFP (Low Profile Quad Flat Package) that ensures a minimal footprint on the circuit board, making it an excellent choice for space-constrained applications. The AD6644ASTZ-40 is designed with an easy-to-use parallel interface, facilitating seamless integration with digital signal processors (DSPs) and FPGAs.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD6644ASTZ-40 is no exception. It is manufactured using a high-reliability process that ensures consistent performance even under extreme operating conditions. With its robust design and proven track record, the AD6644ASTZ-40 is a trusted choice for engineers looking for a high-performance IF sampling ADC solution.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess