EN
  • EN
  • DE

AD6657BBCZ

Part No AD6657BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Quad IF Receiver | IC IF RCVR 11BIT 200MSPS 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
Frequency 0Hz ~ 800MHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSBGA
Family Part Number AD6657
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136773-AD6657BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6657BBCZ CAD Model

Description

Product Overview: AD6657BBCZ from Analog Devices Inc.

The AD6657BBCZ is a high-performance intermediate frequency (IF) receiver from Analog Devices Inc., designed to cater to the demanding requirements of wireless infrastructure equipment such as base stations for mobile communications. This product is part of Analog Devices' extensive range of integrated circuits that are engineered to deliver precision, power efficiency, and versatility across various applications.

Key Features

  • High Dynamic Range: The AD6657BBCZ offers excellent dynamic range, making it suitable for receiving complex modulated signals with high fidelity.
  • Dual ADC: It features a dual 14-bit analog-to-digital converter (ADC) with sampling rates up to 125 MSPS (Mega Samples Per Second), providing precise digital outputs for further processing.
  • Digital Down Conversion (DDC): Integrated DDC blocks allow for fine-tuning and filtering of the signal, reducing the data rate and simplifying the subsequent signal processing stages.
  • Flexible Interface: The device includes a configurable serial port interface (SPI) that allows users to customize settings and control the receiver's functionality.
  • Power Efficiency: Designed with power efficiency in mind, the AD6657BBCZ minimizes power consumption without compromising performance, an essential consideration for infrastructure that operates continuously.

Applications

The AD6657BBCZ is ideally suited for a variety of applications, including:

  • Multi-carrier, multi-mode base stations
  • 3G/4G/5G wireless communication infrastructure
  • Smart antenna systems
  • Instrumentation and defense electronics

Package and Quality

The product is available in a compact, 72-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality standards, and the AD6657BBCZ is no exception. It is manufactured with robust quality control processes to ensure reliability and performance in the field.

For designers and engineers looking for a receiver that offers both precision and efficiency, the AD6657BBCZ from Analog Devices Inc. provides an excellent solution that can be easily integrated into a wide range of communication systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,568 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess