EN
  • EN
  • DE

AD6657X1BCZ-200

Part No AD6657X1BCZ-200
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171564-AD6657X1BCZ-200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6657X1BCZ-200 CAD Model

Description

Product Overview: AD6657X1BCZ-200 by Analog Devices Inc.

The AD6657X1BCZ-200 is a high-performance intermediate frequency (IF) receiver from the renowned manufacturer, Analog Devices Inc. This device is designed to cater to the demanding requirements of wireless infrastructure applications, including base stations for mobile communication networks. It is also well-suited for applications in point-to-point radio systems, satellite receivers, and radar systems where high speed and accuracy are paramount.

At the heart of the AD6657X1BCZ-200 lies a 14-bit analog-to-digital converter (ADC) with a sampling rate of up to 200 MSPS (mega-samples per second). This high-speed ADC is coupled with a multi-stage, differential pipelined architecture with integrated output error correction logic, which ensures accurate and reliable performance even under challenging conditions.

The device also features a flexible digital down converter (DDC) with up to 32-bit frequency tuning resolution. The DDC includes features such as a quadrature demodulator, a numerically controlled oscillator (NCO), and decimation filters, making it an ideal choice for bandwidth-reduction and complex signal processing tasks.

The AD6657X1BCZ-200 is designed with an eye on integration and ease of use. It includes an SPI port that allows for configuration and management of the internal settings and parameters. Moreover, the device is built with a 1.8V supply voltage for the ADC core and digital interface to ensure low power operation, which is critical for high-density and energy-efficient designs.

Housed in a compact 72-lead LFCSP (lead-frame chip scale package), the AD6657X1BCZ-200 is engineered to meet the space constraints of modern electronic systems without compromising on performance. With its robust design and advanced features, this product from Analog Devices Inc. is set to deliver exceptional value and performance for a wide range of signal processing applications.

For more detailed specifications and application support, interested parties are encouraged to consult the product datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess