EN
  • EN
  • DE

AD6673BCPZ-250

Part No AD6673BCPZ-250
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC ADC IF RX 2CH 250MSPS 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose IF Receiver
RF Type Cellular, W-CDMA, TD-SCDMA, WiMax and CDMA2000
Secondary Attributes Sample Rates to 250MSPS
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 198593-AD6673BCPZ-250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6673BCPZ-250 CAD Model

Description

Product Overview: AD6673BCPZ-250 by Analog Devices Inc.

The AD6673BCPZ-250 is a high-performance 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC operates at a remarkable conversion rate of 250 MSPS (mega samples per second), making it an ideal choice for advanced digital data acquisition systems.

Engineered to deliver precision and speed, the AD6673BCPZ-250 is optimized for applications that require high dynamic range and fast data throughput. Its architecture is well-suited for radio frequency (RF), intermediate frequency (IF), and direct sampling applications across a variety of markets including communications, instrumentation, and defense systems.

The device comes in a compact 32-lead LFCSP (lead-frame chip scale package) with a footprint that measures just 5x5 mm, making it an excellent choice for space-constrained applications. Despite its small size, the AD6673BCPZ-250 does not compromise on performance, featuring an on-chip buffer and sample-and-hold circuit that ensures signal integrity and reduces system complexity.

Key features of the AD6673BCPZ-250 include:

  • High-speed operation: 250 MSPS conversion rate enables real-time data processing for demanding applications.
  • High dynamic range: Ensures accurate capture of input signals over a wide frequency range.
  • Low power consumption: Efficient design minimizes power usage, crucial for portable and remote applications.
  • Flexible interface: The device supports various digital interfaces, including LVDS (low-voltage differential signaling) and CMOS, for easy integration with digital processors.

The AD6673BCPZ-250 is supported by Analog Devices' proprietary JESD204B high-speed serial interface, which simplifies PCB design by reducing the number of data interconnects. This feature is particularly beneficial for systems with high channel count, as it allows for a significant reduction in the complexity of routing and data handling.

In summary, the AD6673BCPZ-250 from Analog Devices Inc. is a powerful ADC solution that combines speed, precision, and ease-of-use for advanced data acquisition systems. Its robust feature set and compact design make it a versatile choice for a wide array of high-speed signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess