EN
  • EN
  • DE

AD670KPZ

Part No AD670KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SIGNAL COND 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature Range 0°C ~ 70°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767250-AD670KPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD670
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD670KPZ CAD Model

Description

The AD670KPZ is a high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of a series renowned for their reliable data conversion capabilities, making them suitable for a wide range of applications including data acquisition systems, process control, medical equipment, and instrumentation.

Key Features

  • Resolution: The AD670KPZ boasts an 8-bit resolution, providing a fine digital representation of the analog input signal.
  • Conversion Time: It features a fast conversion time, enabling real-time data processing for time-sensitive applications.
  • Input Range: This ADC accepts a versatile input voltage range, accommodating various signal levels.
  • Interface: The device includes a user-friendly digital interface for seamless integration with microprocessors and digital systems.
  • Package: Encased in a robust package, the AD670KPZ ensures durability and reliable performance in diverse operating conditions.

Applications

The AD670KPZ is adept at serving multiple industries due to its adaptability and precision. It's commonly employed in:

  • Industrial Automation
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Communication Systems

Technical Specifications

Parameter Value
Resolution 8-Bit
Conversion Time Typically Fast
Input Voltage Range Flexible
Interface Type Digital
Mounting Type Through-Hole
Package / Case KPZ

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD670KPZ is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and tested performance, this ADC is an ideal choice for professionals seeking precision and dependability.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4933 $70.9866
4+ $29.1228 $116.4912
7+ $28.2126 $197.4882
9+ $27.3026 $245.7234
11+ $26.3924 $290.3164
15+ $23.6623 $354.9345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess