EN
  • EN
  • DE

AD9288BST-100

Part No AD9288BST-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 100MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 100M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD9288
Standard Package 19 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556363-AD9288BST-100
Ultra Librarian 3D Model Ultra Librarian AD9288BST-100 CAD Model

Description

AD9288BST-100 Dual 8-Bit ADC from Analog Devices Inc.

The AD9288BST-100 is a high-performance, dual 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is capable of converting analog input signals into digital form at sampling rates of up to 100 MSPS (Mega Samples Per Second), providing users with fast and accurate data conversion for a variety of applications.

Featuring two ADC cores in a single package, the AD9288BST-100 offers a compact solution for systems that require dual-channel data acquisition. This makes it an ideal choice for applications such as digital oscilloscopes, medical imaging, radar systems, and communication systems that demand high-speed data processing and tight channel-to-channel matching.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 100 MSPS, the AD9288BST-100 ensures high-speed data acquisition, reducing latency and improving system responsiveness.
  • Dual 8-Bit ADCs: The dual ADC architecture allows for simultaneous sampling of two channels, which is crucial for applications requiring phase and timing synchronization between signals.
  • Low Power Consumption: Designed for power efficiency, the AD9288BST-100 minimizes power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Input Range: The device supports a flexible input range, accommodating various signal amplitudes and enabling users to optimize performance based on their specific application requirements.
  • Easy Interface: The AD9288BST-100 features an easy-to-use parallel interface, simplifying connectivity and integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Constructed with Analog Devices' proprietary process technology, the AD9288BST-100 exhibits excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion characteristics. Its robust design ensures reliable operation even in harsh environments, making it a dependable choice for demanding industrial and commercial applications.

In summary, the AD9288BST-100 from Analog Devices Inc. is a versatile and efficient solution for systems requiring high-speed, dual-channel analog-to-digital conversion. Its combination of speed, power efficiency, and ease of use make it an attractive option for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7609 $67.0436
9+ $13.7526 $123.7734
14+ $13.3228 $186.5192
18+ $12.8930 $232.0740
24+ $12.4633 $299.1192
32+ $11.1739 $357.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess