EN
  • EN
  • DE

AD671KD-500

Part No AD671KD-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT FLASH ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD671
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Architecture Flash
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554111-AD671KD-500
Ultra Librarian 3D Model Ultra Librarian AD671KD-500 CAD Model

Description

The AD671KD-500 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications that require high-speed, precision data acquisition systems. This product is part of the AD671 series, which are known for their exceptional performance and reliability.

Key Features:

  • High-Speed Sampling: The AD671KD-500 is capable of fast conversion rates, making it ideal for applications that require rapid data processing, such as digital signal processing (DSP) and high-speed instrumentation.
  • High Resolution: With its high-resolution capabilities, this component ensures accurate and precise data conversion, which is critical for measurement and control systems.
  • Durable Construction: Built to last, the AD671KD-500 is manufactured using high-quality materials, ensuring a long operational life even in demanding environments.
  • Compatibility: This integrated circuit is designed to be compatible with a variety of microprocessors and digital systems, providing versatility for system designers.
  • Low Power Consumption: The device is engineered for efficiency, with low power consumption that helps to minimize heat generation and save energy in portable and battery-powered applications.

Applications:

The AD671KD-500 is suitable for a broad range of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Process Controls
  • Scientific Instrumentation
  • Telecommunications Infrastructure

Technical Specifications:

Parameter Value
Resolution 16-Bit
Conversion Rate 500 kSPS
Interface Type Digital, Parallel
Supply Voltage ±15V, 5V
Operating Temperature -40°C to +85°C

The AD671KD-500 from Analog Devices Inc. is an exceptional choice for professionals who demand high performance, reliability, and accuracy in their data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.7964 $88.7964
2+ $72.8586 $145.7172
3+ $70.5821 $211.7463
4+ $68.3055 $273.2220
5+ $66.0279 $330.1395
6+ $59.1972 $355.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess