EN
  • EN
  • DE

AD688SQ/883B

Part No AD688SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC, Mono +\-10V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042905-AD688SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD688SQ/883B CAD Model

Description

AD688SQ/883B Precision Reference by Analog Devices Inc.

The AD688SQ/883B is a high-precision voltage reference component manufactured by Analog Devices Inc., designed to offer both accuracy and stability for demanding applications. This precision reference is part of the military-grade product line, ensuring it meets the stringent requirements of military specifications.

AD688SQ/883B Precision Reference

Key Features:

  • High Accuracy: The AD688SQ/883B boasts a low initial error, providing users with a reliable and consistent voltage reference.
  • Temperature Stability: With excellent temperature coefficients, this device maintains its precision across a wide range of operating conditions.
  • Dual Voltage Outputs: It offers both +10V and -10V outputs, which can be used in various configurations to suit different circuit needs.
  • Low Noise: The device exhibits low noise characteristics, making it suitable for high-performance analog-to-digital and digital-to-analog converters, as well as other sensitive electronic systems.
  • Long-Term Stability: Designed for long-term reliability, the AD688SQ/883B ensures consistent performance over the life of the product.
  • Hermetically Sealed: It comes in a hermetically sealed package, offering protection against harsh environments and ensuring the integrity of the internal components.

Applications:

The AD688SQ/883B is ideal for use in high-precision data acquisition systems, industrial control systems, and military hardware where accuracy and resilience are paramount. Its robust design and reliable performance make it a go-to choice for engineers looking to develop systems that require a high degree of precision and stability.

Specifications:

Parameter Value
Output Voltage ±10V
Initial Accuracy ±0.04%
Temperature Coefficient 10 ppm/°C max
Package Hermetically Sealed

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $93.7500 $187.5000
3+ $90.6250 $271.8750
4+ $81.2500 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess