EN
  • EN
  • DE

AD707KN

Part No AD707KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171645-AD707KN
Popularity Medium
Supply and Demand Status Limited
Family Name AD707
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD707KN CAD Model

Description

The AD707KN is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, low noise, and low input bias current. The device is part of the AD707 series, which is renowned for its superior DC performance. This makes the AD707KN an ideal choice for applications requiring high accuracy, such as instrumentation, medical devices, and precision filters.

Key Features:

  • Low Offset Voltage: The AD707KN boasts an ultra-low offset voltage, typically 150 µV, which is crucial for maintaining signal fidelity in precision applications.
  • Low Noise: With a low noise density of 0.1 µV/pHz at 1 kHz, this operational amplifier ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive circuits.
  • High Gain Bandwidth Product: A gain bandwidth product of 0.8 MHz allows the AD707KN to handle a wide range of frequencies without sacrificing the integrity of the signal.
  • Low Input Bias Current: The input bias current is remarkably low, typically 25 nA, which is beneficial for high impedance source applications and ensures minimal error due to bias currents.
  • Excellent Temperature Stability: The AD707KN is characterized by its excellent temperature stability, making it reliable across a wide range of operating conditions.

Applications:

The AD707KN is versatile and can be used in various high-precision applications. Some common use cases include:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Medical equipment
  • Strain gauge amplifiers
  • Active filters
  • Professional audio equipment

Package and Availability:

The AD707KN comes in a DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting. This package ensures easy integration into a wide variety of circuit boards. For pricing, availability, and additional technical specifications, please visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess