EN
  • EN
  • DE

AD71072YSTZ

Part No AD71072YSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999675-AD71072YSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD71072YSTZ CAD Model

Description

AD71072YSTZ - High-Performance ADC by Analog Devices Inc.

The AD71072YSTZ is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., an industry leader in high-performance signal processing solutions. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, professional audio, and industrial automation.

Key Features:

  • Precision Conversion: The AD71072YSTZ boasts a high-resolution 24-bit data output, ensuring precise digital representation of the analog input signal.
  • High Sample Rate: With a fast sampling rate, this ADC can handle high-speed signals without compromising data integrity, making it suitable for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, extending the battery life of portable devices.
  • Dual-Channel Input: The dual-channel configuration allows for simultaneous sampling of two different analog sources, simplifying system design and reducing component count.
  • Diverse Voltage Ranges: The ADC accommodates a variety of voltage ranges, providing flexibility in interfacing with different types of sensors and signal sources.
  • Robust Interface: Featuring a user-friendly digital interface, the AD71072YSTZ can be easily integrated into a wide array of digital systems.

Applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Process Controls
  • Data Acquisition Systems
  • Instrumentation

The AD71072YSTZ from Analog Devices Inc. is housed in a compact LQFP (Low Profile Quad Flat Package) making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, while its advanced features provide the precision and speed required by modern electronic systems.

Whether you're developing a high-end audio interface, designing a sophisticated medical device, or working on precision control systems, the AD71072YSTZ offers the performance and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,171 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess