EN
  • EN
  • DE

AD7111ACR

Part No AD7111ACR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 17BIT A-OUT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series LOGDAC®
Package Tube
Product Status Obsolete
Number of Bits 17
Number of D/A Converters 1
Settling Time -
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type -
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number AD7111
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366553-AD7111ACR
Ultra Librarian 3D Model Ultra Librarian AD7111ACR CAD Model

Description

The AD7111ACR from Analog Devices Inc. is a high-performance, digital-to-analog converter (DAC) that offers a blend of precision, flexibility, and reliability for a wide range of applications. This component is particularly well-suited for professional-grade audio equipment, instrumentation, and control systems where accurate signal conversion is critical.

Key Features

  • Resolution: The AD7111ACR boasts a resolution of 12-bits, providing fine granularity in its digital-to-analog conversion process. This ensures that output signals are smooth and closely represent the original digital input.
  • Settling Time: With a swift settling time, this DAC quickly reaches a stable output after a change in input data, which is essential for applications that require rapid signal processing and timely responses.
  • Low Power Consumption: Designed for energy efficiency, the AD7111ACR is ideal for battery-powered devices or energy-sensitive applications, as it helps to prolong operational life and reduce power-related costs.
  • Monolithic Construction: The monolithic construction of the AD7111ACR ensures high reliability and consistent performance, as all components are integrated into a single chip.
  • Compatibility: It offers broad compatibility with various microprocessors and digital systems, making it a versatile choice for designers and engineers.

Applications

The AD7111ACR is designed for a variety of applications that require high-precision digital-to-analog conversion. This includes:

  • Professional Audio Equipment: Its high-resolution output is ideal for studio and live sound environments where audio quality is paramount.
  • Instrumentation: Accurate signal conversion is essential for measurement and testing equipment to ensure reliable data.
  • Control Systems: In industrial and automation settings, the AD7111ACR can be used to control actuators and sensors with precision.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the AD7111ACR is no exception. Customers can expect robust support and documentation, ensuring that integrating this DAC into their systems will be as seamless as possible. With its high-performance characteristics and the backing of a trusted manufacturer, the AD7111ACR is an excellent choice for professionals seeking a reliable DAC solution.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8189 $73.6378
4+ $30.2104 $120.8416
6+ $29.2664 $175.5984
8+ $28.3223 $226.5784
10+ $27.3782 $273.7820
13+ $24.5460 $319.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess