EN
  • EN
  • DE

AD712KRZ-REEL

Part No AD712KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Precision, Low Cost, High Speed BiFET Op Amp | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 20V/μs
-3db Bandwidth 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 200μV
Supply Current 5mA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD712
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1136926-AD712KRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD712KRZ-REEL CAD Model

Description

Product Overview: AD712KRZ-REEL

The AD712KRZ-REEL is a high-performance, precision biFET operational amplifier brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This operational amplifier is designed to offer a perfect blend of low offset voltage, high speed, low noise, and low input bias currents. The AD712KRZ-REEL is available in a convenient reel packaging, making it an ideal choice for high-volume production and automated assembly processes.

Key Features

  • Precision Performance: With a low total harmonic distortion (THD) of 0.0003% and a minimum open-loop gain of 2000 V/mV, the AD712KRZ-REEL provides exceptional accuracy and stability, which is crucial for high-end audio applications and precision instrumentation.
  • High Speed: The device boasts a slew rate of 16 V/μs and a gain bandwidth product of 4 MHz, allowing it to handle rapid signal changes and high-frequency applications with ease.
  • Low Noise: It exhibits a low noise density of 12 nV/√Hz at 1 kHz, making it suitable for noise-sensitive applications such as audio preamplifiers and photo-diode amplifiers.
  • Dual Supply Operation: The AD712KRZ-REEL can operate from ±4.5 V to ±18 V dual supplies, providing flexibility for various circuit designs and applications.
  • Input Bias Current: Featuring low input bias currents, typically 25 pA, this operational amplifier is ideal for applications requiring high input impedance.

Applications

The AD712KRZ-REEL's combination of features makes it highly versatile, suitable for a wide range of applications, including:

  • High-Performance Audio
  • Precision Filters
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Professional Medical Equipment

Product Specifications

The product comes in a compact 8-lead SOIC package with the following specifications:

  • Package Type: SOIC-8
  • Mounting Type: Surface Mount
  • Number of Channels: 2 (Dual Amplifier)
  • Temperature Range: -40°C to +85°C

With its exceptional performance and versatility, the AD712KRZ-REEL from Analog Devices Inc. stands out as a top choice for designers seeking an operational amplifier that delivers precision, speed, and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess