EN
  • EN
  • DE

AD7134BCPZ

Part No AD7134BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SAR 56LFCSP / 24 Bit Analog to Digital Converter 4 Input 1 SAR 56-LFCSP-WQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 24
Sampling Rate (Per Second) 1.5M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 1.95V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 85°C
Package / Case 56-WFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-WQ (8x8)
Mounting SMD (SMT)
Base Product Number AD7134
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7134BCPZ,505-AD7134BCPZ
Standard Package 1
Win Source Part Number 1027768-AD7134BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7134BCPZ CAD Model

Description

The AD7134BCPZ from Analog Devices Inc. is a highly integrated, low noise, simultaneous sampling Analog-to-Digital Converter (ADC) that delivers exceptional performance for precision signal acquisition. Designed to cater to a wide range of applications, including industrial automation, medical devices, and instrumentation, this ADC is a go-to solution for professionals seeking accuracy and reliability in their data conversion processes.

Key Features

  • High Precision: The AD7134BCPZ offers 24-bit resolution, ensuring high-precision data acquisition for critical applications where accuracy is paramount.
  • Simultaneous Sampling: With its simultaneous sampling capability, this ADC can accurately capture multiple analog signals at the same time, which is essential for synchronized data acquisition in complex systems.
  • Low Noise Performance: The device boasts an ultra-low noise floor, minimizing the interference and distortion in the signal conversion process, which is crucial for applications that require clean and precise signal measurements.
  • High Integration: The ADC integrates a reference buffer, error correction circuits, and a digital filter, reducing the need for external components and simplifying system design.
  • Wide Input Bandwidth: Its wide input bandwidth allows for the digitization of signals with high frequency content, making it versatile for various high-speed applications.
  • Flexible Interface: The device features a serial peripheral interface (SPI) that supports easy interfacing with microcontrollers and digital signal processors.

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-Performance Audio Equipment
  • Data Acquisition Systems

Product Specifications

The AD7134BCPZ operates within a wide temperature range and is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments.

For detailed technical specifications, sample applications, and additional resources, engineers and designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

With its combination of high precision, low noise, and ease of integration, the AD7134BCPZ ADC is an excellent choice for those who require the best in analog-to-digital conversion technology.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess