EN
  • EN
  • DE

AD713JRZ-16-REEL7

Part No AD713JRZ-16-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 20 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 55pA
Voltage - Input Offset 300μV
Operating Supply Current 10mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 122401-AD713JRZ-16-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD713JRZ-16-REEL7 CAD Model

Description

Product Overview: AD713JRZ-16-REEL7

The AD713JRZ-16-REEL7 is a high-performance, quad operational amplifier offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of their esteemed AD713 series, which is renowned for its exceptional speed, low noise, and precision, making it an ideal choice for a wide array of applications including professional audio equipment, active filters, and fast amplifiers for signal conditioning in data acquisition systems.

Key Features

  • High Precision: The AD713JRZ-16-REEL7 boasts excellent accuracy and stability, which is crucial for instrumentation and precision amplification tasks.
  • Low Noise: With its low noise characteristics, it ensures a clean signal amplification, minimizing the impact of unwanted disturbances.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Total Harmonic Distortion (THD): It has a low THD, which is essential for high-fidelity audio applications and other systems where maintaining signal purity is paramount.
  • Supply Voltage Range: The operational amplifier operates within a supply voltage range that accommodates various power supply configurations and requirements.
  • Package Type: The AD713JRZ-16-REEL7 comes in a convenient and reliable surface-mount package, which is suitable for automated assembly processes and helps in saving board space.

Applications

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Fast Operational Amplifiers for Data Acquisition
  • Precision Instrumentation
  • Analog Devices and Process Controls

The AD713JRZ-16-REEL7 is provided in reel packaging, making it ideal for high-volume production environments. Analog Devices Inc. ensures that this product, like all their offerings, meets the highest quality and performance standards. Whether you're designing a state-of-the-art audio system or sophisticated measurement equipment, the AD713JRZ-16-REEL7 operational amplifier is a reliable and efficient choice that won't disappoint.

Ordering and Availability

For pricing, availability, and additional technical specifications, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local authorized distributor. The part number AD713JRZ-16-REEL7 is your key to accessing a premium quality quad operational amplifier that can elevate your circuit designs to the next level.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess