EN
  • EN
  • DE

AD7190BRUZ-REEL7

Part No AD7190BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816587-AD7190BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7190BRUZ-REEL7 CAD Model

Description

The AD7190BRUZ-REEL7 is a high-performance, low-noise analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications. This 24-bit sigma-delta ADC offers an exceptional level of accuracy and noise performance, making it an ideal choice for instrumentation, industrial control systems, and medical devices where precise data acquisition is critical.

Key Features:

  • Resolution: 24-bit sigma-delta ADC, providing high-resolution measurement capabilities.
  • Data Rate: Programmable data output rates for flexibility in various applications.
  • Input Voltage Range: Accepts a wide input voltage range, accommodating a variety of signal levels.
  • Integrated Features: On-chip buffer and PGA (Programmable Gain Amplifier) for direct sensor connection and gain setting adjustments.
  • Low Noise: Excellent noise performance for high-fidelity signal acquisition.
  • Power Efficiency: Low power consumption suitable for battery-powered devices.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers.
  • Package: Supplied in a compact TSSOP-28 package, ideal for space-constrained applications.

Applications:

  • High-precision data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Weight scales
  • Pressure measurement
  • Temperature measurement

The AD7190BRUZ-REEL7 offers an impressive integration of features that simplify design and reduce the need for external components. Its on-chip PGA allows for direct connection of sensors and transducers, and the on-chip buffer minimizes the need for external signal conditioning. The device's low-noise performance and programmable gain options make it versatile for a wide range of precision sensing applications.

With its robust serial interface, the AD7190BRUZ-REEL7 can easily communicate with the majority of microprocessors, making it a flexible and straightforward choice for system integration. Its TSSOP-28 package is not only space-efficient but also allows for efficient thermal management within a system.

Overall, the AD7190BRUZ-REEL7 is a reliable and precise ADC solution from Analog Devices Inc., offering the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4000 $70.4000
2+ $68.2000 $136.4000
3+ $66.0000 $198.0000
4+ $63.8000 $255.2000
6+ $57.2000 $343.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess