AD7225KRZ Digital-to-Analog Converter by Analog Devices Inc.
The AD7225KRZ is a high-performance, 8-bit digital-to-analog converter (DAC) module designed by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is part of the AD7225 series, known for its reliability and ease of use in a wide range of applications including process control, data acquisition systems, and digital signal processing.
The AD7225KRZ features a quad DAC configuration, meaning it contains four individual DACs in a single package. This allows for compact designs and simplified circuitry when multiple DACs are required. Each DAC can be operated independently, providing flexibility and precision for multi-channel applications.
Key specifications of the AD7225KRZ include:
- Resolution: 8 bits
- Quad Channel Configuration
- Settling Time: Typically 150ns, which ensures rapid output adjustments.
- Output Type: Voltage, providing a straightforward interface to analog circuits.
- Power Supply Range: ±11.4 V to ±16.5 V
- Interface Type: Parallel, for easy integration with digital systems.
- Package / Case: SOIC-24, a surface-mount package that saves space on the PCB.
The AD7225KRZ also includes a power-on reset feature, which ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is particularly useful in safety-critical applications where predictable power-up states are essential.
With its high level of integration and performance, the AD7225KRZ is suitable for a variety of applications. It is commonly used in automated test equipment, robotics, motor control systems, and other applications where precise digital-to-analog conversion is required. The robust design and manufacturing quality that Analog Devices Inc. is known for makes the AD7225KRZ a reliable choice for engineers and designers looking for a dependable DAC solution.
For more information about the AD7225KRZ, including detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.