EN
  • EN
  • DE

AD7228ACPZ

Part No AD7228ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 28PLCC / 8 Bit Digital to Analog Converter 8 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 8
Settling Time 5µs, 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 10.8V ~ 16.5V, ±5V
Voltage - Supply, Digital 13.5V ~ 16.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting SMD (SMT)
Base Product Number AD7228
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7228ACPZ,-2735-AD7228ACPZ,ANAANAAD7228ACPZ
Standard Package 18
Win Source Part Number 968478-AD7228ACPZ
Ultra Librarian 3D Model Ultra Librarian AD7228ACPZ CAD Model

Description

The AD7228ACPZ is a high-performance, low-power octal 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is well-suited for applications requiring multiple DACs in a single package, providing space and cost savings without compromising on quality.

Key Features

  • Resolution: 8-bit octal DAC, offering precise digital control over analog outputs.
  • Channels: Contains eight independent DAC channels, ideal for complex systems requiring multiple analog outputs.
  • Package: Housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the AD7228ACPZ is designed for space-constrained applications.
  • Interface: Features a user-friendly digital interface that is compatible with most microprocessors and digital systems.
  • Settling Time: Fast settling time ensures quick response to digital input changes, making it suitable for high-speed applications.
  • Power Supply: Operates on a single +5 V power supply, minimizing power consumption for battery-powered devices.
  • Temperature Range: Specified performance across the industrial temperature range (-40°C to +85°C), ensuring reliability in various operating conditions.

Applications

The AD7228ACPZ is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control systems
  • Digital gain and offset adjustment
  • Motor control circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7228ACPZ is built to meet high standards, ensuring consistent performance and durability for the end-user. With rigorous testing and quality control measures in place, customers can trust this product to perform reliably in their critical applications.

Conclusion

In conclusion, the AD7228ACPZ from Analog Devices Inc. is a robust, multi-channel 8-bit DAC that offers excellent performance in a wide range of applications. Its compact packaging, low power consumption, and ease of integration make it an ideal choice for designers looking to optimize their analog output capabilities in space and power-sensitive systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess