EN
  • EN
  • DE

AD7228TQ/883B

Part No AD7228TQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026120-AD7228TQ/883B
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7228TQ/883B CAD Model

Description

AD7228TQ/883B Product Overview

The AD7228TQ/883B is a high-performance, precision digital-to-analog converter (DAC) module from Analog Devices Inc., engineered to deliver exceptional accuracy and stability in demanding applications. This device is part of the AD7228 series and is particularly designed to meet the stringent requirements of military and aerospace industries, adhering to the 883B standard for electronic components used in such applications.

Key Features

  • Octal 8-Bit DAC: The AD7228TQ/883B integrates eight individual 8-bit DACs in one package, providing a compact solution for systems requiring multiple DAC channels.
  • High Reliability: With its compliance to the 883B standard, this product is built for high-reliability applications, ensuring that it performs under extreme conditions and within the critical specifications.
  • Low Power Consumption: Designed for efficiency, the AD7228TQ/883B maintains a low power consumption profile, making it ideal for use in power-sensitive designs.
  • Flexible Reference Input: The device supports a versatile reference input range, accommodating various input levels to match the needs of different systems and applications.
  • Robust Temperature Range: It operates effectively across a wide temperature range, suitable for environments that experience significant thermal variations.
  • Monolithic Construction: The monolithic construction of the DAC enhances its overall performance and reliability, providing a stable output and consistent operation.

Applications

The AD7228TQ/883B is tailored for use in mission-critical applications where failure is not an option. Its robustness and precision make it an ideal choice for:

  • Avionics and aerospace systems
  • Military equipment
  • High-reliability data acquisition systems
  • Industrial automation and process control
  • Medical equipment

Technical Specifications

With a focus on precision and durability, the AD7228TQ/883B features technical specifications that ensure optimal performance:

  • Resolution: 8 bits
  • Number of Channels: 8
  • Package Type: CERDIP
  • Operating Temperature Range: Specified by the 883B standard
  • Compliance: MIL-STD-883B

For engineers and designers working on high-stakes projects, the AD7228TQ/883B from Analog Devices Inc. represents a reliable and precise DAC solution that meets the rigorous demands of military and aerospace applications, ensuring both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess