EN
  • EN
  • DE

AD7228UQ/883B

Part No AD7228UQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025205-AD7228UQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7228UQ/883B CAD Model

Description

Product Overview: AD7228UQ/883B from Analog Devices Inc.

The AD7228UQ/883B is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of their military-grade product offerings, complying with the stringent 883B standard, ensuring reliability and robustness for critical applications.

Key Features

  • High Precision: The AD7228UQ/883B boasts excellent accuracy and stability, thanks to its advanced 8-bit resolution. This enables precise analog output for a wide range of applications.
  • Multiple DACs: With eight independent DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for complex systems requiring various control voltages.
  • 883B Military-Grade: As part of the 883B series, this product is designed to meet military specifications, ensuring operation under extreme conditions and high reliability in mission-critical applications.
  • Flexible Operation: The AD7228UQ/883B is capable of operating over a wide range of supply voltages, further enhancing its versatility in different system architectures.
  • Durable Packaging: Encased in a robust package, this DAC is protected against environmental factors, including temperature extremes and mechanical stresses.

Applications

The AD7228UQ/883B is suitable for a variety of high-reliability applications. Its military-grade design makes it an excellent choice for defense and aerospace systems. Additionally, it can be used in precision instrumentation, automated test equipment, and industrial control systems where accuracy and dependability are paramount.

Technical Specifications

  • Resolution: 8-Bit
  • Number of Channels: 8
  • Output Type: Voltage
  • Supply Voltage Range: Specified in datasheet
  • Package Type: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet

For detailed technical specifications, application notes, and support documentation, it is recommended to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess