EN
  • EN
  • DE

ADW80011BSTZ

Part No ADW80011BSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 987909-ADW80011BSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW80011BSTZ CAD Model

Description

Introducing the ADW80011BSTZ from Analog Devices Inc.

The ADW80011BSTZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This cutting-edge product is engineered to meet the demands of complex and precision-focused applications across a variety of industries, including communications, automotive, healthcare, and industrial automation.

Key Features

  • High Performance: The ADW80011BSTZ delivers exceptional accuracy and reliability, ensuring top-notch performance in critical applications.
  • Advanced Technology: Built with the latest semiconductor technologies, this product offers enhanced functionality and improved power efficiency.
  • Robust Design: The robust design of the ADW80011BSTZ ensures it can withstand harsh operating conditions and maintain its performance over a wide temperature range.

Applications

The versatility of the ADW80011BSTZ makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Wireless infrastructure
  • Instrumentation and control systems
  • Medical imaging equipment
  • Automotive radar and sensors

Technical Specifications

The ADW80011BSTZ boasts an impressive set of technical specifications that ensure it can handle the most demanding tasks:

  • Package Type: LFCSP (Lead Frame Chip Scale Package)
  • Number of Pins: The precise pin count caters to the complexity and versatility of the device.
  • Operating Temperature Range: Extends from a minimum to a maximum threshold, accommodating various environmental conditions.
  • Supply Voltage: Optimized for energy efficiency without compromising on performance.

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The ADW80011BSTZ is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers.

For those looking to integrate a reliable, high-performance component into their electronic systems, the ADW80011BSTZ from Analog Devices Inc. represents an excellent choice. With its advanced features, wide application range, and commitment to quality, it stands out as a superior solution in the field of integrated circuits.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess