EN
  • EN
  • DE

AD7248AQ

Part No AD7248AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 12-Bit DACPORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 5μs, 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±14.25 V ~ 15.75 V
Voltage - Supply, Digital 14.25 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
Win Source Part Number 1137037-AD7248AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7248
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7248AQ CAD Model

Description

The AD7248AQ from Analog Devices Inc. is a precision 12-bit digital-to-analog converter (DAC) designed to offer a high degree of accuracy and stability in a wide range of applications. This product is a monolithic CMOS device, providing excellent performance while maintaining low power consumption, making it ideal for battery-powered and portable devices.

Key Features:

  • Resolution: The AD7248AQ boasts a 12-bit resolution, which allows for fine granularity in analog output, suitable for precision applications where detail is crucial.
  • Dual DAC Channels: It features two DAC channels that can be operated independently, providing flexibility in dual channel applications.
  • Integrated Output Amplifiers: Each DAC channel has its own integrated output amplifier, which can directly drive the output to both bipolar and unipolar voltages, thus reducing external component count.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for portable devices where power conservation is key.
  • Settling Time: The device offers fast settling times, ensuring quick response to changes in input data.
  • Interface: The AD7248AQ is equipped with a versatile digital interface that is compatible with most microprocessors, allowing for easy integration into a variety of systems.
  • Package: It comes in a robust and reliable 24-pin CERDIP package that ensures long-term durability and stable performance in harsh environments.

Applications:

The AD7248AQ is suitable for a multitude of applications that require high precision and reliability, such as:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems

With its combination of accuracy, dual-channel configuration, and low power consumption, the AD7248AQ from Analog Devices Inc. is an excellent choice for designers looking for a high-quality DAC solution. Whether for industrial, commercial, or sophisticated hobbyist applications, the AD7248AQ delivers the performance needed for precise analog signal generation.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess