EN
  • EN
  • DE

ADA4610-2ARZ

Part No ADA4610-2ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision, Rail-to-Rail Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 61 V/μs
GBP - Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 1.6mA
Output Current per Channel 79mA
Dual Supply Voltage (±) ±4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139446-ADA4610-2ARZ
Manufacturer Homepage www.analog.com
Family Name ADA4610-2
Introduction Date December 19, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4610-2ARZ CAD Model

Description

Analog Devices Inc. ADA4610-2ARZ Precision Amplifier

The ADA4610-2ARZ from Analog Devices Inc. is a high-precision, low-noise operational amplifier that offers a unique blend of performance features ideal for a wide range of applications. This dual-channel amplifier is designed to meet the needs of engineers and designers who require both accuracy and reliability in their signal conditioning and processing tasks.

The ADA4610-2ARZ boasts an impressive slew rate and low offset voltage, making it suitable for high-speed and precision applications such as medical instrumentation, test and measurement equipment, and professional audio. Its low noise characteristics also make it an excellent choice for sensor amplification and ADC buffer applications.

Key Features:

  • Supply Voltage Range: The device operates from a supply voltage range of ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Low Offset Voltage: With a typical offset voltage of just 75 µV, the ADA4610-2ARZ ensures signal integrity and accuracy in precision applications.
  • Low Noise: The operational amplifier has a low noise density of 8 nV/√Hz at 1 kHz, which is ideal for applications requiring a clean signal path.
  • High Slew Rate: A high slew rate of 20 V/µs allows the amplifier to respond quickly to changes in the input signal, making it suitable for fast-operating circuits.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this amplifier can handle a broad range of frequencies without compromising performance.

Package and Temperature Range:

The ADA4610-2ARZ comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is conducive to space-constrained applications. It is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

  • Active filters
  • Precision instrumentation
  • Photodiode amplification
  • Data acquisition systems
  • Professional audio equipment

In conclusion, the ADA4610-2ARZ from Analog Devices Inc. is a versatile and robust operational amplifier that delivers precision, low noise, and high-speed performance, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1823 $50.1876
26+ $3.9176 $101.8576
40+ $3.7853 $151.4120
57+ $3.5206 $200.6742
74+ $3.3882 $250.7268
93+ $3.2559 $302.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess