EN
  • EN
  • DE

AD7265BCP

Part No AD7265BCP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 32LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Type Surface Mount
Base Product Number AD7265
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554361-AD7265BCP
Ultra Librarian 3D Model Ultra Librarian AD7265BCP CAD Model

Description

AD7265BCP - Dual 12-Bit Plus Sign ADC from Analog Devices Inc.

The AD7265BCP is a high-performance, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and speed. This ADC features two 12-bit plus sign successive approximation register (SAR) ADCs, each with a true differential input and a sample-and-hold amplifier, making it an excellent choice for a wide range of applications that require accurate and rapid conversion of analog signals to digital data.

One of the standout features of the AD7265BCP is its throughput rate of 1 MSPS (mega-samples per second), which allows for high-speed data acquisition without sacrificing accuracy. This makes it particularly suitable for applications such as medical imaging, data acquisition systems, and industrial process control where both speed and precision are critical.

The device operates from a single 5 V power supply and features a high impedance, pseudo-differential analog input. This design minimizes the need for external signal conditioning and simplifies the system design. Additionally, the AD7265BCP includes an on-chip 2.5 V reference and reference buffer, which can be overdriven if an external reference is preferred, providing flexibility in reference selection to match specific application requirements.

Communication with the AD7265BCP is facilitated through a high-speed serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This versatility ensures that the ADC can be easily integrated into a variety of digital systems. The device also features a busy indicator, providing a direct hardware indication of the ADC's conversion status, which is particularly useful in synchronized multi-channel applications.

For enhanced reliability, the AD7265BCP is offered in a 48-lead LQFP (Low-profile Quad Flat Package), which ensures robust physical integration into electronic systems. With its combination of high speed, precision, and ease of use, the AD7265BCP from Analog Devices Inc. is an ideal ADC solution for designers looking to optimize performance in their digital data acquisition systems.

For more detailed information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess