EN
  • EN
  • DE

AD7276YUJZ-500RL7

Part No AD7276YUJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR TSOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Mounting SMD (SMT)
Base Product Number AD7276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7276YUJZ-500RL7-ND,2156-AD7276YUJZ-500RL7,-2735-AD7276YUJZ-500RL7CT,ANAANAAD7276YUJZ-500RL7,AD7276YUJZ-500RL7DKR,AD7276YUJZ-500RL7TR,-2735-AD7276YUJZ-500RL7DKR,AD7276YUJZ500RL7,AD7276YUJZ-500RL7CT
Standard Package 500
Win Source Part Number 1020312-AD7276YUJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7276YUJZ-500RL7 CAD Model

Description

Analog Devices Inc. AD7276YUJZ-500RL7

The AD7276YUJZ-500RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This precision ADC offers a rapid data acquisition solution with a maximum sampling rate of 500 kSPS, making it an ideal choice for a wide range of applications that require fast and accurate digital representation of analog signals.

Encased in a compact TSOT-23 package, the AD7276YUJZ-500RL7 is designed for space-constrained applications. It operates from a single 2.35 V to 3.6 V power supply, which is advantageous for portable and battery-powered devices where power efficiency is critical. The device also features a low power consumption of just 3 mW at the full 500 kSPS rate, further conserving energy in demanding applications.

One of the key advantages of the AD7276YUJZ-500RL7 is its ease of use. It employs a simple SPI-compatible serial interface for data output, which allows for straightforward integration with most microcontrollers and digital systems. Additionally, no external driver components are required for the interface, simplifying the overall design and reducing system complexity.

The ADC offers excellent dynamic performance, including a 71 dB signal-to-noise ratio (SNR) and 85 dB spurious-free dynamic range (SFDR), ensuring high-fidelity signal processing. This makes the device suitable for high-speed data acquisition systems, medical instruments, and communication systems where precise signal conversion is paramount.

To ensure reliability and performance across various conditions, the AD7276YUJZ-500RL7 operates over an industrial temperature range of -40°C to +85°C. Analog Devices Inc. has a strong reputation for producing high-quality components, and this ADC is no exception, providing both robustness and precision for critical applications.

In summary, the AD7276YUJZ-500RL7 from Analog Devices Inc. is a versatile and efficient solution for rapid and accurate analog-to-digital conversion. Its high-speed operation, low power consumption, and easy interfacing make it an excellent choice for a broad array of electronic systems.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7877 $59.1508
9+ $12.1335 $109.2015
13+ $11.7543 $152.8059
18+ $11.3751 $204.7518
23+ $10.9960 $252.9080
31+ $9.8585 $305.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess