EN
  • EN
  • DE

AD7280WBSTZ

Part No AD7280WBSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Power Supply Support Circuit, Adjustable, 6 Channel, CMOS, PQFP48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 7.5 V
RoHS Compliant
Win Source Part Number 1042951-AD7280WBSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7280WBSTZ CAD Model

Description

Product Overview: AD7280WBSTZ

The AD7280WBSTZ is a high-performance, precision battery monitoring system designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This integrated circuit (IC) is specifically engineered to accurately measure battery cell voltages in multicell battery stacks. It is an essential component for applications requiring reliable battery management, such as electric vehicles, energy storage systems, and uninterruptible power supplies.

Key Features

  • Cell Voltage Monitoring: The AD7280WBSTZ can monitor up to six series-connected battery cells with a total measurement error of less than ±5 mV. This high accuracy ensures safe and efficient battery operation.
  • Daisy-Chain Capability: Multiple AD7280WBSTZ devices can be daisy-chained through a serial interface, allowing for the monitoring of many cells with minimal wiring complexity.
  • Temperature Measurement: It includes temperature monitoring functionalities, which is critical for maintaining optimal battery performance and longevity.
  • Built-In Self-Test: The device features a self-test function that validates the integrity of the ADC and multiplexer, ensuring reliable performance.
  • Robust Communication: A robust serial peripheral interface (SPI) ensures reliable communication, even in noisy environments often encountered in industrial applications.

Specifications

  • Package: The AD7280WBSTZ is offered in a 48-lead LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.
  • Operating Temperature: It operates over a wide temperature range, making it suitable for various harsh environments.
  • Supply Voltage: The device operates with a supply voltage range that is compatible with most standard battery technologies.

Applications

The AD7280WBSTZ is versatile and can be used in a range of applications where precise battery monitoring is critical. Its high level of integration and performance makes it an ideal choice for:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power systems
  • Portable power tools
  • Medical equipment

With its robust design and comprehensive feature set, the AD7280WBSTZ from Analog Devices Inc. is a reliable solution for complex battery management challenges, ensuring safety, efficiency, and longevity of battery-powered systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5927 $55.7445
80+ $1.3069 $104.5520
120+ $1.2660 $151.9200
165+ $1.2252 $202.1580
215+ $1.1844 $254.6460
285+ $1.0618 $302.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess