EN
  • EN
  • DE

AD73311ARZ

Part No AD73311ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONT END LP 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 50mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 20-SOIC
Win Source Part Number 137883-AD73311ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73311ARZ CAD Model

Description

Product Overview: AD73311ARZ by Analog Devices Inc.

The AD73311ARZ is a versatile and high-performance audio analog front-end, engineered by the renowned semiconductor company, Analog Devices Inc. This integrated circuit is designed to cater to a broad range of audio applications, including telecommunication systems, speech processing, industrial control systems, and any application that requires high-quality audio conversion.

Key Features

  • High-Quality Audio Conversion: The AD73311ARZ provides 16-bit resolution on both its analog-to-digital (ADC) and digital-to-analog (DAC) converters, ensuring clear and precise audio signal processing.
  • Single 5V Power Supply: This device operates on a single 5V power supply, simplifying power management in system design.
  • Low Power Consumption: It is designed for low power operation, making it ideal for portable and battery-powered devices.
  • Flexible Sampling Rates: The AD73311ARZ supports a wide range of sampling rates, allowing users to tailor the device to the specific needs of their application.
  • Programmable Input and Output Gain: Users can program the input and output gain settings, providing additional control over signal levels.
  • On-Chip Reference: An on-chip reference voltage eliminates the need for external components, reducing system complexity and cost.
  • Serial Interface: The device features a serial interface for communication with microprocessors or DSPs, facilitating easy integration into digital systems.

Applications

The AD73311ARZ is an ideal choice for a variety of applications where audio quality is paramount. Its capabilities make it suitable for:

  • Telecommunication devices such as modems and phones
  • Speech and audio processing equipment
  • Industrial control systems requiring voice input/output
  • Audio signal conditioning in consumer electronics

With its combination of high-quality audio conversion, low power consumption, and flexible interfacing options, the AD73311ARZ from Analog Devices Inc. stands out as a robust audio solution for designers and engineers seeking to enhance their audio systems' performance.

Please refer to the official datasheet of the AD73311ARZ for detailed technical specifications and application guidelines to ensure proper usage and integration into your projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8389 $55.6778
5+ $22.8422 $114.2110
7+ $22.1284 $154.8988
10+ $21.4146 $214.1460
13+ $20.7008 $269.1104
17+ $18.5593 $315.5081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess