EN
  • EN
  • DE

AD73311LARU

Part No AD73311LARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 2
Power (Watts) 50 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number AD73311L
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554414-AD73311LARU
Ultra Librarian 3D Model Ultra Librarian AD73311LARU CAD Model

Description

Product Overview: AD73311LARU by Analog Devices Inc.

The AD73311LARU is a high-performance, low-power, single-channel analog front-end processor from the renowned semiconductor manufacturer Analog Devices Inc. This versatile component is designed for signal processing applications that require a large dynamic range, such as industrial control systems, speech processing units, and audio applications.

Featuring a 16-bit A/D converter and a 16-bit D/A converter, the AD73311LARU provides an efficient solution for converting analog signals to digital form and vice versa. The device operates over a wide supply voltage range, making it suitable for a variety of operating environments and ensuring compatibility with a range of other electronic components.

Key Features:

  • High-Performance Conversion: With 16-bit resolution, the AD73311LARU ensures precise and accurate analog-to-digital and digital-to-analog conversion, preserving the integrity of the signal throughout the processing chain.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications or any scenario where power conservation is a priority.
  • Flexible Sampling Rates: The AD73311LARU supports a wide range of sampling rates, allowing it to be used in diverse applications with varying bandwidth requirements.
  • Programmable Input and Output Gain: Users can configure the input and output gain settings, providing additional control over signal levels and enabling the device to adapt to different signal amplitudes.
  • On-Chip Reference: The inclusion of an on-chip voltage reference simplifies the design and reduces the need for external components.
  • Serial Interface: The device features a serial interface for communication with digital signal processors (DSPs) and microcontrollers, facilitating easy integration into existing systems.

Applications:

  • Industrial Control Systems
  • Speech Processing Devices
  • Audio Processing Equipment
  • Telecommunications Infrastructure

The AD73311LARU from Analog Devices Inc. stands out as a robust analog front-end processor that combines performance, flexibility, and efficiency. Its comprehensive feature set and adaptability make it an excellent choice for a wide range of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2779 $61.1116
8+ $12.5357 $100.2856
13+ $12.1440 $157.8720
18+ $11.7523 $211.5414
23+ $11.3605 $261.2915
30+ $10.1853 $305.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,835 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess