EN
  • EN
  • DE

CY9AF314LAPMC1-G-MNE2

Part No CY9AF314LAPMC1-G-MNE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MM MCU 64LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Base Product Number CY9AF314
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1350677-CY9AF314LAPMC1-G-MNE2
Ultra Librarian 3D Model Ultra Librarian CY9AF314LAPMC1-G-MNE2 CAD Model

Description

The CY9AF314LAPMC1-G-MNE2 is a 32-bit microcontroller from Infineon Technologies' Traveo II family. This microcontroller is based on the Arm Cortex-M4F core, offering a balance of performance and power efficiency. It is designed for automotive applications, providing robust features for body control, gateway, and other automotive functions.

Applications

  • Automotive Body Control: Manages various body control functions such as lighting, wipers, and door locks.
  • Gateway Control: Facilitates communication between different automotive networks, such as CAN, LIN, and Ethernet.
  • Automotive Human-Machine Interface (HMI): Drives displays and interfaces for infotainment systems and instrument clusters.
  • Powertrain Control: Used in engine and transmission control systems.
  • Industrial Control: Suitable for a range of industrial control applications requiring real-time performance and connectivity.

Features

  • Arm Cortex-M4F Core: Provides a powerful and energy-efficient processing platform.
  • Flash Memory: Embedded flash memory for storing program code and data.
  • SRAM: On-chip SRAM for data storage and processing.
  • CAN FD: Supports CAN FD (Flexible Data-Rate) for high-speed communication.
  • LIN: Supports LIN (Local Interconnect Network) for low-speed communication.
  • Timers: Includes multiple timers for precise timing and control.
  • ADC: Analog-to-Digital Converter for sensor data acquisition.
  • Communication Interfaces: UART, SPI, I2C interfaces for communication with peripherals.
  • Security Features: Includes hardware security features for protecting against unauthorized access.

Benefits

  • High Performance: Arm Cortex-M4F core delivers excellent processing power for demanding automotive applications.
  • Energy Efficiency: Optimized for low power consumption, extending battery life in automotive systems.
  • Robust Communication: CAN FD and LIN support enable reliable communication within automotive networks.
  • Integrated Security: Hardware security features protect against cyber threats.
  • Scalability: Part of the Traveo II family, offering a range of devices with varying features and performance levels.
  • Automotive-Grade: Designed and manufactured to meet the stringent requirements of automotive applications.

Technical Specifications

  • Core: Arm Cortex-M4F
  • Flash Memory: Varies depending on the specific configuration
  • SRAM: Varies depending on the specific configuration
  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +125°C
  • Package: LQFP (Low-profile Quad Flat Package)
  • CAN FD Channels: Multiple CAN FD channels
  • LIN Channels: Multiple LIN channels

The Infineon CY9AF314LAPMC1-G-MNE2 is a highly integrated and reliable microcontroller designed for automotive applications. Its Arm Cortex-M4F core, comprehensive communication interfaces, and robust security features make it an ideal choice for demanding automotive control and communication tasks. With its automotive-grade design and wide operating temperature range, it ensures reliable performance in harsh automotive environments.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess