EN
  • EN
  • DE

AD7339BSZ-REEL

Part No AD7339BSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/QUAD DAC 5V W/REF 52-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type ADC, DAC
Resolution (Bits) 8 b
Sampling Rate 2M
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-PQFP (10x10)
Win Source Part Number 767307-AD7339BSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7339
Introduction Date October 31, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7339BSZ-REEL CAD Model

Description

The AD7339BSZ-REEL is a high-performance, dual analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed for a wide range of applications, including industrial control systems, medical equipment, and instrumentation where accurate and reliable data conversion is critical.

Key Features

  • Dual 8-Bit ADC: The AD7339BSZ-REEL features two independent 8-bit ADCs, allowing it to handle dual-channel conversions simultaneously, which is ideal for balanced audio processing or other dual-signal applications.
  • High-Speed Operation: With a fast conversion rate, this ADC is suitable for high-speed signal processing tasks, ensuring minimal latency in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7339BSZ-REEL maintains excellent performance while minimizing power usage, making it suitable for battery-powered or energy-sensitive designs.
  • Serial Interface: It includes a serial interface that simplifies integration with microcontrollers and digital signal processors, allowing for easy data transfer and system design flexibility.
  • Versatile Voltage Range: The device operates over a broad supply voltage range, accommodating various system power requirements.

Applications

The versatility of the AD7339BSZ-REEL makes it an excellent choice for a multitude of applications. Some of the common use cases include:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical diagnostic equipment
  • Audio equipment and sound analysis
  • Instrumentation and measurement devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7339BSZ-REEL is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various environmental conditions. The device is provided in a reel package, facilitating efficient assembly for high-volume production.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0040 $66.0120
6+ $18.0546 $108.3276
9+ $17.4904 $157.4136
12+ $16.9262 $203.1144
16+ $16.3620 $261.7920
21+ $14.6693 $308.0553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess