EN
  • EN
  • DE

AD7344ASTZ

Part No AD7344ASTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171711-AD7344ASTZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7344ASTZ CAD Model

Description

AD7344ASTZ: A High-Performance Analog-to-Digital Converter

The AD7344ASTZ is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is designed to cater to a wide array of applications, including industrial control systems, medical instrumentation, and complex data acquisition systems.

The AD7344ASTZ is characterized by its 12-bit resolution, which ensures precise digital representation of analog signals. It operates at a conversion rate that is suitable for high-speed signal processing, making it an excellent choice for systems requiring real-time data analysis. The device features four single-ended inputs, providing the flexibility needed for various input configurations and allowing for simultaneous sampling of multiple channels.

Key Features of the AD7344ASTZ

  • High Resolution: With 12-bit resolution, the AD7344ASTZ provides accurate digital outputs, ensuring that fine details in the analog signal are captured.
  • Multi-Channel Operation: The device's four single-ended inputs allow for the monitoring and conversion of multiple analog signals, which is essential for complex systems that require simultaneous data collection from various sources.
  • High-Speed Performance: The ADC offers a high conversion rate, making it suitable for applications that demand quick and reliable data processing.
  • Durable Package: Housed in a robust LQFP-48 (Low-profile Quad Flat Package), the AD7344ASTZ is designed for durability and reliable operation in challenging environments.
  • Low Power Consumption: This ADC is optimized for low power usage, which is critical for portable and battery-operated devices where energy efficiency is a priority.

Applications

The versatility of the AD7344ASTZ allows it to be integrated into a variety of systems. Its precise conversion capabilities make it ideal for:

  • Industrial automation and process control
  • Medical diagnostic equipment and monitoring systems
  • Data acquisition and signal analysis tools
  • Instrumentation requiring accurate and rapid signal conversion

With its combination of high resolution, multi-channel input, and fast performance, the AD7344ASTZ by Analog Devices Inc. is a reliable and efficient solution for sophisticated analog-to-digital conversion needs in both commercial and industrial settings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Lowest to $17.8632
ATI
Lowest to $2.4359
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Amd
Lowest to $12.2349
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess