The AD7390ARZ is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.
Key Features:
- Resolution: 10-bit accuracy, providing fine granularity for conversion.
- Interface: Serial input interface for easy connection to microcontrollers and digital systems.
- Supply Voltage: Operates from a single 2.7 V to 5.5 V supply, accommodating a variety of power environments.
- Power Consumption: Ultra-low power design, ideal for battery-powered portable devices.
- Settling Time: Fast settling time ensures quick response to input changes.
- Package: Available in a compact SOIC (Small Outline Integrated Circuit) package, suitable for space-constrained applications.
- Temperature Range: Specified performance from -40°C to +85°C, allowing reliable operation in diverse environments.
Applications:
The AD7390ARZ is versatile and can be used in various applications, including:
- Process control and industrial automation.
- Data acquisition systems.
- Portable battery-operated equipment.
- Digital gain and offset adjustment.
- Programmable voltage and current sources.
- Waveform generation.
Product Overview:
The AD7390ARZ is part of a family of pin-compatible DACs and offers a balance of performance and flexibility. Its serial interface simplifies the connections and minimizes the digital noise coupling. Additionally, the device's power-on reset circuit ensures that the DAC output powers up at zero volts and remains there until a valid write takes place. The combination of features and performance makes the AD7390ARZ a reliable choice for precision analog applications.
With Analog Devices Inc.'s commitment to high-quality components, the AD7390ARZ stands out as a robust and precise DAC solution for designers and engineers looking to enhance their systems with accurate analog output capabilities.