EN
  • EN
  • DE

HMC374SC70E

Part No HMC374SC70E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT LOW NOISE AMPLIFIER | IC RF AMP GP 300MHZ-3GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 300MHz ~ 3GHz
P1dB 17dBm
Gain 15dB
Noise Figure 1.6dB
RF Type General Purpose
Supply Voltage (V) 3V ~ 3.6V
Supply Current 75mA
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number HMC374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758643-HMC374SC70E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC374SC70E CAD Model

Description

The HMC374SC70E is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the frequency range of 0.4 to 4 GHz, providing a versatile solution for a variety of RF and microwave applications. Its compact SC70 package makes it an ideal choice for space-constrained designs.

Key Features

  • Frequency Range: 0.4 to 4 GHz, catering to a wide range of applications from VHF to C-band frequencies.
  • Gain: High gain performance with a typical value of 15 dB, ensuring amplified signal strength for improved system sensitivity.
  • Noise Figure: Ultra-low noise figure of 2.5 dB typically, enabling excellent signal-to-noise ratio for high-quality signal amplification.
  • Output Power: Provides +15 dBm of output power at 1 dB compression point (P1dB), offering robust signal output for various uses.
  • Supply Voltage: Operates on a single supply voltage of +3 to +5 V, providing flexibility in power management.
  • Package: Housed in a compact, surface-mountable SC70 package, ideal for size-sensitive applications.

Applications

The HMC374SC70E is suitable for a range of applications, including but not limited to:

  • Wireless Local Area Networks (WLAN)
  • Radio Frequency Identification (RFID)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Base Station Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC374SC70E is built to meet the highest industry standards, ensuring consistent performance and durability for critical communication systems and commercial applications.

Technical Support and Resources

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the HMC374SC70E into their projects. Analog Devices also offers expert technical support to address any design or application questions that may arise.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1082 $60.3246
7+ $16.4990 $115.4930
10+ $15.9834 $159.8340
13+ $15.4678 $201.0814
17+ $14.9523 $254.1891
23+ $13.4055 $308.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess