EN
  • EN
  • DE

AD74111YRU

Part No AD74111YRU
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC MONO AUDIO LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Audio Codec
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 77 / 89
Dynamic Range, ADCs / DACs (db) Typ 87 / 95
Voltage - Supply, Analog 2.5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD74111
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554490-AD74111YRU
Ultra Librarian 3D Model Ultra Librarian AD74111YRU CAD Model

Description

Analog Devices AD74111YRU Overview

The AD74111YRU from Analog Devices Inc. is a high-performance, low-power, single-channel audio codec designed to cater to a wide range of audio applications. This versatile integrated circuit features an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) with a flexible serial interface, making it an ideal choice for applications requiring high-quality audio conversion in a compact package.

Key Features

  • High-Quality Audio Performance: The AD74111YRU provides excellent audio quality with a dynamic range that ensures clear and precise sound reproduction.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Sampling Rates: It supports a variety of audio sampling rates, allowing designers to choose the optimal rate for their specific application.
  • Programmable Filters: On-chip digital filters can be programmed for application-specific audio processing, offering customization for noise reduction and sound enhancement.
  • Compact Package: The AD74111YRU comes in a small-footprint TSSOP package, which is beneficial for space-constrained applications.

Applications

The AD74111YRU is well-suited for a range of applications, including:

  • Portable Audio Devices
  • Telecommunications Systems
  • Audio Signal Processing
  • Speech and Voice Recognition Systems
  • Professional and Consumer Audio Equipment

Technical Specifications

Some of the technical specifications that make the AD74111YRU a reliable choice include:

  • Signal-to-Noise Ratio (SNR): High SNR for both ADC and DAC sections
  • Total Harmonic Distortion (THD): Low THD ensures audio fidelity
  • Interface: Serial interface compatible with SPI and I²C protocols
  • Supply Voltage: Operates over a range of supply voltages

Designed by Analog Devices, a leader in the semiconductor industry, the AD74111YRU stands out for its performance, flexibility, and quality. Whether for professional audio equipment or consumer electronics, this codec offers a reliable solution for high-quality audio signal conversion.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2271
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6940 $53.5520
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9776 $253.8576
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 942 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess