EN
  • EN
  • DE

AD7417A

Part No AD7417A
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSSOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 744214-AD7417A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7417A CAD Model

Description

The AD7417A from Analog Devices Inc. is a versatile and high-performance temperature sensor and analog-to-digital converter (ADC) designed for a wide range of applications requiring precise temperature monitoring and analog signal digitization. This integrated circuit is an ideal solution for system temperature control, environmental monitoring, and industrial process control.

Key Features:

  • 10-bit ADC: The AD7417A features a 10-bit analog-to-digital converter with 4-channel multiplexed inputs, providing accurate and reliable conversion of analog signals to digital data.
  • Integrated Temperature Sensor: A built-in temperature sensor offers direct measurement of temperature with a resolution of 0.25°C and an accuracy of ±1°C, making it suitable for critical temperature monitoring tasks.
  • Programmable Configuration: Users can configure the device through a standard I²C serial interface, allowing for programmable setpoints, hysteresis, and shutdown modes to optimize performance for specific applications.
  • Wide Operating Range: The AD7417A operates over a broad power supply range of 2.7V to 5.5V, catering to both low-power and standard 5V systems.
  • Flexible Alert Function: An alert function is available that can be programmed to activate upon certain conditions, such as when the temperature exceeds a predefined threshold, enhancing system protection and reliability.

Applications:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Peripheral Thermal Management
  • Electronic Test and Measurement Equipment
  • Data Acquisition Systems

The AD7417A stands out with its combination of an on-chip temperature sensor and a multi-channel ADC, offering a compact and efficient solution for integrating temperature data and analog signal processing into digital systems. Its ease of use, accuracy, and programmability make it an excellent choice for engineers and designers seeking to enhance the performance and reliability of their temperature-sensitive applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess