EN
  • EN
  • DE

AD7418ARM-REEL7

Part No AD7418ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767319-AD7418ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7418
Introduction Date September 09, 1997
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7418ARM-REEL7 CAD Model

Description

Product Overview: AD7418ARM-REEL7

The AD7418ARM-REEL7 is a high-performance, single-channel analog-to-digital converter (ADC) with an integrated temperature sensor, manufactured by Analog Devices Inc. This precision IC is designed to offer both digital temperature sensing and analog input signal conversion functionality in a compact package. It is a versatile component suitable for a wide range of applications, including industrial control systems, environmental monitoring, and medical equipment.

Key Features

  • 10-bit ADC: The ADC provides a 10-bit resolution, ensuring precise digital representation of the analog input signal.
  • Integrated Temperature Sensor: The onboard temperature sensor allows for accurate temperature measurements, making it ideal for thermal monitoring tasks.
  • Single-Ended Input: It features a single-ended analog input channel that can be used to measure voltage, current, or other analog signals.
  • I2C Interface: The device comes with an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7418ARM-REEL7 maintains a low operating power consumption.
  • Operating Temperature Range: It operates effectively over a wide temperature range, ensuring reliability in various environments.

Packaging and Availability

The AD7418ARM-REEL7 is available in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The "REEL7" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes. This packaging ensures safe handling and delivery of the product, as well as convenience for manufacturers who require components in bulk.

Applications

With its dual functionality and high level of integration, the AD7418ARM-REEL7 is an excellent choice for applications requiring both temperature sensing and analog-to-digital conversion. It can be employed in:

  • Environmental Monitoring Systems
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Power Supply Management
  • Computer Peripherals

Overall, the AD7418ARM-REEL7 from Analog Devices Inc. is a sophisticated and reliable component that combines an ADC with a temperature sensor, providing engineers with a compact, efficient, and versatile solution for their design challenges.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess