EN
  • EN
  • DE
  • IT

AD7501KN

Part No AD7501KN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number AD7501
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554592-AD7501KN
Ultra Librarian 3D Model Ultra Librarian AD7501KN CAD Model

Description

The AD7501KN is a high-performance, monolithic CMOS analog multiplexer from the industry-leading manufacturer, Analog Devices Inc. This robust component is designed to efficiently route multiple signal inputs to a single output, making it an ideal choice for data acquisition systems, communication systems, and various other applications requiring high-speed multiplexing.

Key Features

  • Wide Operating Voltage Range: The AD7501KN operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a multitude of other components.
  • Low Power Consumption: Thanks to its CMOS construction, the device consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • High Switching Speed: The device boasts fast switching times, allowing for quick signal routing and reducing latency in critical signal processing tasks.
  • Break-Before-Make Switching: This feature ensures that signal cross-talk is minimized by breaking the connection with the previous channel before making a connection with the next one.
  • Durable Construction: The AD7501KN is housed in a robust package that protects the internal circuitry and ensures a long operational lifespan even in challenging environments.

Applications

The versatility of the AD7501KN makes it suitable for a wide range of applications. It's particularly useful in:

  • Data acquisition systems where multiple analog signals need to be sampled and processed.
  • Communication systems that require the routing of various signal paths for multiplexing and demultiplexing operations.
  • Test equipment and instrumentation where precision and reliability are paramount.
  • Audio and video switching systems, where high-quality signal integrity is essential.

Technical Specifications

The AD7501KN offers a range of technical specifications that make it a reliable choice for professionals and hobbyists alike:

  • Multiple Single-Ended Inputs
  • Single Output Channel
  • Low On-Resistance
  • Low Crosstalk between Channels
  • Compatible with TTL and CMOS Logic Levels

With its combination of features, the AD7501KN from Analog Devices Inc. is a high-quality, versatile component that can meet the demands of a multitude of multiplexing needs.

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2092
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.2128
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1613
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess