EN
  • EN
  • DE

AD7506AKNZ

Part No AD7506AKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 171761-AD7506AKNZ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7506AKNZ CAD Model

Description

AD7506AKNZ - High-Performance Multiplexer from Analog Devices Inc.

The AD7506AKNZ is a sophisticated multiplexer component manufactured by Analog Devices Inc., a company widely recognized for its high-quality and innovative semiconductor products. This multiplexer is designed to offer exceptional performance and reliability, making it an ideal choice for a wide range of applications where precise signal routing is essential.

Key Features:

  • Multiple Channel Configurations: The AD7506AKNZ provides a versatile set of configurations, including dual 4-channel, single 8-channel, and differential 4-channel modes. This flexibility allows designers to choose the best setup for their specific requirements.
  • Low Crosstalk and Off-Channel Leakage: Ensuring signal integrity is paramount in multiplexing applications. The AD7506AKNZ boasts low crosstalk between channels and minimal off-channel leakage, thereby preserving the fidelity of the signal paths.
  • High-Speed Operation: With its ability to switch channels swiftly, the AD7506AKNZ can handle high-frequency signals without significant latency, making it suitable for fast-paced environments where timing is critical.
  • Durable and Reliable: Constructed to meet stringent industry standards, this multiplexer is built for durability and long-term reliability, even in demanding conditions.

Applications:

The AD7506AKNZ is commonly used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Avionics and military hardware
  • Communication systems

Technical Specifications:

Here are some of the technical specifications that make the AD7506AKNZ stand out:

  • Supply Voltage: 15V
  • Operating Temperature: -55°C to +125°C
  • Package: 28-Pin PDIP
  • RoHS Compliant: Yes

In conclusion, the AD7506AKNZ from Analog Devices Inc. is a top-tier multiplexer that offers a blend of high performance, versatility, and reliability. Whether for industrial, commercial, or military applications, this component is designed to meet the rigorous demands of sophisticated electronic systems. Its commitment to quality ensures that it remains a preferred choice among engineers and designers looking for a reliable multiplexing solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess