EN
  • EN
  • DE

SST25VF010-20-4C-SA

Part No SST25VF010-20-4C-SA
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259750-SST25VF010-20-4C-SA
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF010-20-4C-SA CAD Model

Description

The SST25VF010-20-4C-SA is a 1 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This memory provides a compact and cost-effective storage solution for embedded systems requiring non-volatile memory.

Applications:

  • Embedded systems: Storage for firmware, configuration data, and boot code.
  • Data logging: Recording sensor data and other application-specific information.
  • Consumer electronics: Storage in set-top boxes, digital cameras, and portable media players.
  • Industrial control: Storing program code and parameters for industrial equipment.

Features:

  • 1 Mbit (128 Kbytes) of storage: Sufficient capacity for many embedded applications.
  • Serial Quad I/O (SQI) interface: High-speed data transfer with minimal pin count.
  • Single 2.7-3.6V power supply: Simplifies power supply design.
  • Fast read/write operations: Enables quick data access and modification.
  • Small form factor: Available in space-saving packages for compact designs.

Benefits:

  • Cost-effective storage: Provides a low-cost solution for non-volatile memory requirements.
  • High performance: Enables fast data access and program execution.
  • Simplified integration: Easy to interface with microcontrollers and other embedded processors.
  • Reduced board space: Small package size minimizes board footprint.
  • Reliable data storage: Ensures data retention even when power is removed.

Specifications:

The SST25VF010-20-4C-SA operates with a supply voltage between 2.7V and 3.6V. It offers a maximum clock frequency of 20 MHz. It typically comes in an 8-pin SOIC package. The device supports standard SPI commands for read, write, and erase operations. It features a page program mode for fast data writing and a block erase mode for efficient memory clearing.

This SQI Flash memory is designed for applications that require a balance between cost, performance, and size. Its high-speed interface and low power consumption make it a suitable choice for various embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess