EN
  • EN
  • DE

AD75071KP

Part No AD75071KP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042976-AD75071KP
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD75071KP CAD Model

Description

The AD75071KP is a high-performance analog multiplexer brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This multiplexer is designed for precision signal routing in complex systems, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and industrial control systems.

Key Features

  • Channel Configuration: The AD75071KP offers a versatile 8-channel configuration, allowing users to select and route signals efficiently through its single-ended inputs.
  • Low On-Resistance: With a low on-resistance, this multiplexer ensures minimal signal attenuation, providing high-fidelity signal routing for critical applications.
  • Low Crosstalk and Off Isolation: The AD75071KP boasts excellent crosstalk performance and off isolation, which minimizes signal interference and maintains signal integrity across channels.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various system design requirements and ensuring compatibility with a multitude of analog signals.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is essential for preventing damage to sensitive components and preserving signal integrity.

Applications

The AD75071KP is suitable for a variety of applications where precision and reliability are paramount. Its robust design and performance make it an excellent choice for:

  • Data acquisition systems
  • Test and measurement equipment
  • Process control and automation
  • Medical equipment
  • Audio and video routing

Technical Specifications

The AD75071KP is encapsulated in a durable package that ensures long-term reliability even in harsh environments. It is characterized by its ease of use and integration into existing systems, thanks to its industry-standard footprint and pin configuration. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc.

In conclusion, the AD75071KP from Analog Devices Inc. is a top-of-the-line analog multiplexer that offers unparalleled performance for sophisticated electronic systems. Its combination of features ensures that it meets the stringent requirements of modern analog signal routing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess