EN
  • EN
  • DE
  • IT

AD7510DIKQ

Part No AD7510DIKQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137304-AD7510DIKQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7510DIKQ CAD Model

Description

The AD7510DIKQ is a high-performance digital to analog converter (DAC) engineered by Analog Devices Inc., a renowned leader in the semiconductor industry. This product stands out for its precision and reliability, making it an ideal choice for a wide range of applications including industrial control systems, automated test equipment, and high-end audio equipment.

The AD7510DIKQ offers a unique combination of features that enhance its versatility and ease of use. It is designed to convert digital signals into precise analog outputs with a high degree of accuracy. The device operates over a wide supply voltage range, which provides flexibility for use in various system designs.

Key Features:

  • High-resolution DAC for accurate signal conversion
  • Wide operating voltage range to accommodate different power supplies
  • Durable construction for long-term reliability
  • Compact form factor for easy integration into various systems
  • Low power consumption for energy-efficient operation

The AD7510DIKQ is built to deliver high fidelity and stable performance over time. Its robust design ensures that the DAC can withstand the rigors of continuous operation in demanding environments. Additionally, the compact size of the AD7510DIKQ allows it to be easily incorporated into space-constrained designs without sacrificing performance.

Energy efficiency is another hallmark of the AD7510DIKQ. The device is optimized to consume minimal power, which not only reduces the overall energy cost but also makes it suitable for portable and battery-powered applications where power availability is a critical concern.

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of the electronics industry. The AD7510DIKQ is no exception and is backed by the company's commitment to excellence. Customers can trust this DAC to deliver consistent results that enhance the performance and reliability of their products.

You May Also Be Interested in

AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (VIDEO DRIVER FOR SUPER HIGH RESOLUTION DISPLAY HIGH SPEED SWITCHING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Embedded Processor | IC DSP CONTROLLER 6MBIT 625 BGA
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Need more? Email Us
Texas Instruments
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Lowest to $87.0316
Advanced Semiconductor
NPN SILICON RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
Octal D-type flip-flop with reset; positive-edge trigger
Need more? Email Us
KEC
2SC3229
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess