EN
  • EN
  • DE
  • IT

AD7512

Part No AD7512
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137310-AD7512
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512 CAD Model

Description

The AD7512 from Analog Devices Inc. is a highly integrated, high-performance switch designed for a wide range of applications. This advanced component is known for its reliability, durability, and versatility, making it a preferred choice for engineers and designers in various industries.

Key Features

  • Precision Switching: The AD7512 offers precise control and switching capabilities, ensuring accurate signal routing for critical applications.
  • Dual SPST Configuration: The device features a dual Single Pole Single Throw (SPST) configuration, which provides flexibility in designing complex switching matrices.
  • Low On-Resistance: With its low on-resistance, the AD7512 ensures minimal signal loss and distortion, preserving signal integrity across connections.
  • High Voltage Handling: The switch is capable of handling high voltages, making it suitable for applications that require robust performance under varying electrical conditions.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in extreme environments.

Applications

The versatility of the AD7512 allows it to be used in numerous applications, including but not limited to:

  • Test and measurement systems
  • Data acquisition systems
  • Communication equipment
  • Audio and video switching
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications that make the AD7512 a standout product:

  • Switch Type: CMOS Analog Switch
  • Configuration: Dual SPST
  • On-Resistance (Max): 85 Ohms
  • Switching Time (Max): 150 ns
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: ±15V

Conclusion

The AD7512 represents Analog Devices Inc.'s commitment to providing high-quality, high-performance components. With its robust feature set and wide applicability, this switch is an excellent choice for professionals seeking reliability and precision in their electronic designs. Whether for industrial, commercial, or sophisticated experimental setups, the AD7512 delivers the performance expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
Analog Devices Inc.
14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Lowest to $68.9296
SANYO Semiconductor (U.S.A) Corporation
Very High-Definition CRT Display Horizontal Deflection Output Applications
Need more? Email Us
KEC
2SC3229
Need more? Email Us
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Wing Shing Computer Components
NPN EPITAXIAL SILICON TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER)
Need more? Email Us
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (VIDEO DRIVER FOR SUPER HIGH RESOLUTION DISPLAY HIGH SPEED SWITCHING APPLICATIONS)
Need more? Email Us
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
ON Semiconductor
Octal Buffer/Line Driver with 25Ω Series Resistors in Outputs | IC BUF NON-INVERT 5.5V 20DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess