EN
  • EN
  • DE
  • IT

AD7512DIJD

Part No AD7512DIJD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137311-AD7512DIJD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512DIJD CAD Model

Description

The AD7512DIJD is a high-performance analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed for precision applications that require the utmost in switch accuracy and reliability. The AD7512DIJD offers excellent performance characteristics that make it suitable for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features and Benefits

  • High Precision: The AD7512DIJD provides precise switching capabilities with minimal charge injection and low on-resistance, ensuring accurate signal handling for critical applications.
  • Dual SPST Configuration: This switch features a dual single-pole, single-throw (SPST) configuration, allowing for flexible integration into various circuit designs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and making it versatile for different electronic environments.
  • Durable and Reliable: Built to last, the AD7512DIJD is manufactured with robust materials that withstand harsh conditions, ensuring long-term reliability and performance.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.

Applications

The AD7512DIJD is ideally suited for applications such as:

  • Sample and Hold Circuits
  • Analog Multiplexing/Demultiplexing
  • Audio Signal Routing
  • Video Signal Switching
  • Instrumentation

Technical Specifications

Parameter Value Switch Configuration Dual SPST Operating Voltage Range ±15V On-Resistance (Max) 85Ω Charge Injection 5pC Package Type CDIP

With its combination of precision, flexibility, and durability, the AD7512DIJD from Analog Devices Inc. stands out as a superior choice for designers looking for a reliable analog switch solution. Its technical excellence and adaptability to various applications make it a valuable component in any advanced electronic system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $3.9351
ON Semiconductor
Octal Buffer/Line Driver with 25Ω Series Resistors in Outputs | IC BUF NON-INVERT 5.5V 20DIP
Need more? Email Us
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
NXP / Nexperia
8-bit magnitude comparator
Need more? Email Us
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (VIDEO DRIVER FOR SUPER HIGH RESOLUTION DISPLAY HIGH SPEED SWITCHING APPLICATIONS)
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess