EN
  • EN
  • DE
  • IT

AD7512DIJP

Part No AD7512DIJP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 180ns, 350ns (Typ)
Channel Capacitance (CS(off), CD(off)) 8pF, 1pF
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767338-AD7512DIJP
Popularity Medium
Supply and Demand Status Limited
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7512DIJP CAD Model

Description

The AD7512DIJP is a high-performance analog switch developed by Analog Devices Inc., one of the leading semiconductor companies in the world. This particular model is designed to offer excellent accuracy and reliability for a variety of applications that require efficient signal routing.

Key Features

  • High Precision: The AD7512DIJP is built to provide precise control and switching of analog signals, ensuring minimal signal distortion and high integrity.
  • Dual SPDT Configuration: It features a dual single-pole double-throw (SPDT) switch configuration, which allows for flexible signal routing options within electronic circuits.
  • Low Charge Injection: The device is designed to have low charge injection, which minimizes the effect on the signal during the switching process.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various supply levels and ensuring compatibility with different system designs.
  • Low Power Consumption: The switch is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Applications

The AD7512DIJP is versatile and can be used in multiple applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Medical equipment

Technical Specifications

Parameter Value Switch Configuration Dual SPDT On-Resistance (Max) Typical values available in datasheet Supply Voltage Range Refer to datasheet for specifics Operating Temperature Range Standard industrial ranges Package Type DIP (Dual In-line Package)

For more detailed information and specific technical data, customers are advised to consult the official datasheet provided by Analog Devices Inc. This will ensure the AD7512DIJP is used within its recommended operating conditions for optimal performance.

You May Also Be Interested in

Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5040 $73.0080
5+ $29.9522 $149.7610
7+ $29.0162 $203.1134
10+ $28.0802 $280.8020
12+ $27.1441 $325.7292
16+ $24.3361 $389.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess