EN
  • EN
  • DE
  • IT

AD7512DIJPZ

Part No AD7512DIJPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 20PLCC / Circuit IC Switch 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD7512
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909708-AD7512DIJPZ
Ultra Librarian 3D Model Ultra Librarian AD7512DIJPZ CAD Model

Description

Product Overview: AD7512DIJPZ from Analog Devices Inc.

The AD7512DIJPZ is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance across a wide range of applications.

The AD7512DIJPZ is a digital-to-analog converter (DAC) that offers excellent accuracy and stability. It is specifically designed to meet the rigorous demands of precision data conversion and control applications. The device features a compact, low-power design that makes it an ideal choice for portable and space-constrained applications.

Key Features:

  • High Precision: The AD7512DIJPZ delivers high-precision analog output, which is crucial for applications where accuracy is paramount.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Durability: Built to last, the AD7512DIJPZ is manufactured with high-quality materials, ensuring a long operational lifespan even under challenging conditions.
  • Compatibility: This DAC is designed to be easily integrated into a variety of systems, offering broad compatibility with microcontrollers and other digital systems.

Applications:

The versatility of the AD7512DIJPZ makes it an excellent choice for a diverse range of applications, including:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications
  • Precision Instrumentation

Technical Specifications:

The AD7512DIJPZ operates over a wide temperature range and features a robust package that ensures reliable performance in various environmental conditions. Its technical specifications reflect Analog Devices' commitment to high-quality standards and the needs of advanced technology sectors.

Part Number: AD7512DIJPZ<br> Manufacturer: Analog Devices Inc.
Product Category: Digital-to-Analog Converters (DACs)

Ordering Information:

To purchase the AD7512DIJPZ or to request additional information, please contact an authorized distributor or visit the Analog Devices Inc. website. With its exceptional performance and reliability, the AD7512DIJPZ stands out as a superior choice for your data conversion needs.

You May Also Be Interested in

Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Maxim Integrated
IC SWITCH SPST-NOX4 10OHM 16SOIC
Lowest to $0.8668
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess