EN
  • EN
  • DE
  • IT

AD7512DISQ

Part No AD7512DISQ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DI CMOS Protected Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171777-AD7512DISQ
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512DISQ CAD Model

Description

Product Overview: AD7512DISQ from Analog Devices Inc.

The AD7512DISQ is a high-performance, precision integrated circuit from Analog Devices Inc., designed for a wide range of applications that require analog signal switching. This device is part of the renowned AD75 series, which is known for its reliability and versatility in various electronic systems.

Key Features and Benefits

  • Dual SPST Switches: The AD7512DISQ contains two single-pole, single-throw (SPST) switches, providing flexibility in routing analog signals in your circuit.
  • Low Charge Injection: This device exhibits low charge injection, minimizing signal distortion during the switching process and ensuring high-fidelity signal transmission.
  • Low On Resistance: With its low on-resistance, the AD7512DISQ offers minimal signal attenuation when the switch is closed, maintaining signal integrity.
  • High Off Isolation: The high off isolation feature of the AD7512DISQ ensures that signals are well-isolated when the switch is open, reducing the possibility of crosstalk between channels.
  • Wide Supply Range: It operates over a wide supply voltage range, making it suitable for various power environments and simplifying power supply design.
  • Break-Before-Make Switching: The device implements break-before-make switching timing, which prevents shorting of signals during transition, protecting sensitive components in the signal path.

Applications

The AD7512DISQ is ideal for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Audio and video switching
  • Analog signal routing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7512DISQ is no exception. It is built to meet the highest industry standards, ensuring reliable performance in even the most demanding applications. Whether you're designing a professional audio system, a sophisticated medical instrument, or a robust industrial control panel, the AD7512DISQ offers the performance and durability you need.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their support team for personalized assistance with your project requirements.

You May Also Be Interested in

Advanced Power Electronics Corp.
Simple Drive Requirement, Good Thermal Performance
Need more? Email Us
Advanced Power Electronics Corp.
Lowest to $1.0517
Advanced Power Electronics Corp.
Low On-Resistance, Simple Drive Requirement
Lowest to $0.1811
Diodes Incorporated
QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference T/R
Lowest to $0.1631
Advanced Power Electronics Corp.
Need more? Email Us
Advanced Power Electronics Corp.
Trans MOSFET N-CH 20V 8.3A 8-Pin SO
Lowest to $0.2639
Advanced Power Electronics Corp.
Simple Drive Requirement, Low On-resistance / Trans MOSFET N/P-CH 30V 7A/5.3A 8-Pin SO
Need more? Email Us
Advanced Power Electronics Corp.
Need more? Email Us
Diodes Incorporated
GREEN MODE PWM CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $336.0000 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess