EN
  • EN
  • DE
  • IT

AD7512DIKN

Part No AD7512DIKN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog Switch Dual SPDT 14-Pin PDIP N / Protected Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171775-AD7512DIKN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7512DIKN CAD Model

Description

The AD7512DIKN is a high-performance analog switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is renowned for its reliability and precision, catering to a broad spectrum of applications that require efficient signal routing and switching.

Key Features

  • Dual SPST Switch Configuration: The AD7512DIKN features two single-pole, single-throw (SPST) switches, providing flexibility in signal routing for various circuit designs.
  • Low Charge Injection: This switch minimizes charge injection, making it ideal for applications that require high signal integrity and minimal disturbance upon switching.
  • Low On Resistance: With its low on resistance, the AD7512DIKN ensures minimal signal attenuation and power loss, enhancing overall system efficiency.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various supply levels and ensuring compatibility with multiple system architectures.
  • High Off Isolation: It offers excellent isolation when in the off state, which prevents signal leakage and preserves the integrity of the signals in adjacent channels.
  • Fast Switching Times: The AD7512DIKN boasts rapid switching times, which is critical for applications that require high-speed signal processing and real-time responsiveness.

Applications

The versatile nature of the AD7512DIKN makes it suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Sample and hold circuits

Package and Quality

The AD7512DIKN is offered in a robust DIP (Dual In-line Package) that ensures easy integration into printed circuit boards and is compatible with standard soldering processes. Analog Devices Inc. adheres to stringent quality control measures, ensuring that each switch meets the highest industry standards for performance and durability.

Conclusion

In conclusion, the AD7512DIKN from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and high-performing analog switch. Its comprehensive feature set and versatility make it an essential component in a multitude of electronic systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
Trans MOSFET N-CH 30V 9.6A 8-Pin SOIC
Lowest to $0.3553
Diodes Incorporated
DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Need more? Email Us
Advanced Power Electronics Corp.
Advanced Power P-CHANNEL ENHANCEMENT MODE POWER MOSFET / Simple Drive Requirement, Lower On-resistance
Lowest to $0.2131
Advanced Power Electronics Corp.
Need more? Email Us
Advanced Power Electronics Corp.
Simple Drive Requirement, Low On-resistance / Trans MOSFET N/P-CH 30V 10A/8.4A 8-Pin SO
Lowest to $6.0631
Advanced Power Electronics Corp.
Simple Drive Requirement, Good Thermal Performance
Need more? Email Us
Advanced Power Electronics Corp.
Lowest to $1.0517
Advanced Power Electronics Corp.
Lower Gate Charge, Simple Drive Requirement / N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Lowest to $0.2426
Diodes Incorporated
CURRENT MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC T/R
Lowest to $0.3067

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess